FIXED IND 33UH 970MA 165MOHM SMD Product overview: CDRH6D28NP-330NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 970MA, 165MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 970MA, 165MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-330NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915253-CDRH6D28NP-33
Series: CDRH6D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 165mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1494-2, 308-1494-1, Q2327489, Q2767055, CDRH6D28NP-330NC-ND,
33µH Shielded Inductor 970mA 165mOhm Max Nonstandard
33µH Shielded Inductor 970mA 165mOhm Max Nonstandard
33µH Shielded Inductor 970mA 165mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH6D28NP-330NC | 915253-CDRH6D28NP-330NC | 308-1494-6-ND |
| Product Name | SMD 33UH 970MA 165MOHM Inductor and Choke | Fixed Inductors - CDRH6D28NP-330NC | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 33 microH |