18µH Shielded Inductor 1.32A 95mOhm Max Nonstandard
18µH Shielded Inductor 1.32A 95mOhm Max Nonstandard
18µH Shielded Inductor 1.32A 95mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160882-CDRH6D28NP-1
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
FIXED IND 18UH 1.32A 95 MOHM SMD Product overview: CDRH6D28NP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.32A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.32A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-180NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1491-1-ND | 1160882-CDRH6D28NP-180NC | 71-CDRH6D28NP-180NC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH6D28NP-180NC | SMD 18UH 1.32A 95 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |