100µH Shielded Inductor 540mA 535mOhm Max Nonstandard
100µH Shielded Inductor 540mA 535mOhm Max Nonstandard
100µH Shielded Inductor 540mA 535mOhm Max Nonstandard
FIXED IND 100UH 540MA 535MOHM SM Product overview: CDRH6D28NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 540MA, 535MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 540MA, 535MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-101NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866265-CDRH6D28NP-10
Series: CDRH6D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 535mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1488-6, 308-1488-1, CDRH6D28NP101NC, CDRH6D28NP-101NC-ND,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1488-6-ND | 71-CDRH6D28NP-101NC | 866265-CDRH6D28NP-101NC |
| Product Name | Fixed Inductors | 100UH 540MA 535MOHM Inductor and Choke | Fixed Inductors - CDRH6D28NP-101NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |