Sumida America Components Inc. Fixed Inductors CDRH6D28-7R3NC

Description
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1222-2-ND
Fixed Inductors 308-1222-2-ND
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039840-CDRH6D28-7R3NC
Inductors, Coils, Chokes - Fixed Inductors 1039840-CDRH6D28-7R3NC
Win Source Part Number: 1039840-CDRH6D28-7R3 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D28 Package: Tape & Reel Shielding: Shielded Inductance: 7.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1222-1,Q2516515, CDRH6D287R3NC,308-12 22-6,308-1222-2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1039840-CDRH6D28-7R3NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH6D28
Package: Tape & Reel
Shielding: Shielded
Inductance: 7.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1222-1,Q2516515,CDRH6D287R3NC,308-1222-6,308-1222-2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1222-2-ND 1039840-CDRH6D28-7R3NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers