Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH6D28-120NC

Description
Win Source Part Number: 1015413-CDRH6D28-120 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D28 Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1225-6,CDRH6D281 20NC,308-1225-1,308- 1225-2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1015413-CDRH6D28-120 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D28 Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1225-6,CDRH6D281 20NC,308-1225-1,308- 1225-2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1015413-CDRH6D28-120NC
Inductors, Coils, Chokes - Fixed Inductors 1015413-CDRH6D28-120NC
Win Source Part Number: 1015413-CDRH6D28-120 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D28 Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1225-6,CDRH6D281 20NC,308-1225-1,308- 1225-2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1015413-CDRH6D28-120NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH6D28
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1225-6,CDRH6D28120NC,308-1225-1,308-1225-2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 308-1225-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1225-2-ND
Fixed Inductors 308-1225-2-ND
12µH Shielded Inductor 1.55A 70mOhm Max Nonstandard

12µH Shielded Inductor 1.55A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1015413-CDRH6D28-120NC 308-1225-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details