Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161251-CDRH6D26HPNP
Current Rating: 800 mA
Length: 7 mm
Inductance: 47 µH
Height: 2.8 mm
Width: 7 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductance Tolerance: 20 %
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161251-CDRH6D26HPNP-470MC |
| Product Name | Custom Parts - Custom Parts (B - D) - CDRH6D26HPNP-470MC |