Sumida America Components Inc. SMD 47UH 500MA 690MOHM Inductor and Choke CDRH62BNP-470MC-B

Description
FIXED IND 47UH 500MA 690MOHM SMD Product overview: CDRH62BNP-470MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-470MC-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 500MA 690MOHM SMD Product overview: CDRH62BNP-470MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-470MC-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 500MA 690MOHM Inductor and Choke - 71-CDRH62BNP-470MC-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 500MA 690MOHM Inductor and Choke
71-CDRH62BNP-470MC-B
SMD 47UH 500MA 690MOHM Inductor and Choke 71-CDRH62BNP-470MC-B
FIXED IND 47UH 500MA 690MOHM SMD Product overview: CDRH62BNP-470MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-470MC-B can be used for catalog matching and distributor lookup.

FIXED IND 47UH 500MA 690MOHM SMD Product overview: CDRH62BNP-470MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 690MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 690MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-470MC-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1486-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1486-2-ND
Fixed Inductors 308-1486-2-ND
47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1486-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1486-1-ND
Fixed Inductors 308-1486-1-ND
47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1486-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1486-6-ND
Fixed Inductors 308-1486-6-ND
47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

47µH Shielded Inductor 500mA 690mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH62BNP-470MC-B 308-1486-2-ND
Product Name SMD 47UH 500MA 690MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details