Sumida America Components Inc. Fixed Inductors CDRH62BNP-331MC-B

Description
330µH Shielded Inductor 190mA 4.94Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 190mA 4.94Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH62BNP-331MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH62BNP-331MC-BTR-ND
Fixed Inductors CDRH62BNP-331MC-BTR-ND
330µH Shielded Inductor 190mA 4.94Ohm Max Nonstandard

330µH Shielded Inductor 190mA 4.94Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH62BNP-331MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details