SUMIDA AG 270uH 1KHz 0.22A Inductor and Choke CDRH62BNP-271MC

Description
Inductor Power Shielded Drum Core 270uH 20% 1KHz Ferrite 0.22A 4.38Ohm DCR T/R / FIXED IND 270UH 220MA 4.38 OHM Product overview: CDRH62BNP-271MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH, 1KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, 1KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-271MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Drum Core 270uH 20% 1KHz Ferrite 0.22A 4.38Ohm DCR T/R / FIXED IND 270UH 220MA 4.38 OHM Product overview: CDRH62BNP-271MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH, 1KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, 1KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-271MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270uH 1KHz 0.22A Inductor and Choke - 71-CDRH62BNP-271MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270uH 1KHz 0.22A Inductor and Choke
71-CDRH62BNP-271MC
270uH 1KHz 0.22A Inductor and Choke 71-CDRH62BNP-271MC
Inductor Power Shielded Drum Core 270uH 20% 1KHz Ferrite 0.22A 4.38Ohm DCR T/R / FIXED IND 270UH 220MA 4.38 OHM Product overview: CDRH62BNP-271MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH, 1KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, 1KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-271MC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Drum Core 270uH 20% 1KHz Ferrite 0.22A 4.38Ohm DCR T/R / FIXED IND 270UH 220MA 4.38 OHM Product overview: CDRH62BNP-271MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH, 1KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, 1KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62BNP-271MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CDRH62BNP-271MC
Product Name 270uH 1KHz 0.22A Inductor and Choke
Mounting Option SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details