Sumida America Components Inc. Fixed Inductors CDRH62BNP-270MC-B

Description
27µH Shielded Inductor 660mA 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 660mA 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH62BNP-270MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH62BNP-270MC-B-ND
Fixed Inductors CDRH62BNP-270MC-B-ND
27µH Shielded Inductor 660mA 380mOhm Max Nonstandard

27µH Shielded Inductor 660mA 380mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH62BNP-270MC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-8N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers