Sumida America Components Inc. Fixed Inductors CDRH62BNP-181MC-B

Description
180µH Shielded Inductor 260mA 2.77Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 260mA 2.77Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH62BNP-181MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH62BNP-181MC-BTR-ND
Fixed Inductors CDRH62BNP-181MC-BTR-ND
180µH Shielded Inductor 260mA 2.77Ohm Max Nonstandard

180µH Shielded Inductor 260mA 2.77Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH62BNP-181MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details