Sumida America Components Inc. SMD 4UH 1.63A 80 MOHM Inductor and Choke CDRH62B-4R0NC

Description
FIXED IND 4UH 1.63A 80 MOHM SMD Product overview: CDRH62B-4R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 1.63A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 1.63A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-4R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4UH 1.63A 80 MOHM SMD Product overview: CDRH62B-4R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 1.63A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 1.63A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-4R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4UH 1.63A 80 MOHM Inductor and Choke - 71-CDRH62B-4R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4UH 1.63A 80 MOHM Inductor and Choke
71-CDRH62B-4R0NC
SMD 4UH 1.63A 80 MOHM Inductor and Choke 71-CDRH62B-4R0NC
FIXED IND 4UH 1.63A 80 MOHM SMD Product overview: CDRH62B-4R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 1.63A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 1.63A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-4R0NC can be used for catalog matching and distributor lookup.

FIXED IND 4UH 1.63A 80 MOHM SMD Product overview: CDRH62B-4R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 1.63A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 1.63A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-4R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1149-2-ND
Fixed Inductors 308-1149-2-ND
4µH Shielded Inductor 1.63A 80mOhm Max Nonstandard

4µH Shielded Inductor 1.63A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH62B-4R0NC 308-1149-2-ND
Product Name SMD 4UH 1.63A 80 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 4 microH
Inductance Tolerance -20 to 40 (+/- %) 40 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers