Sumida America Components Inc. Fixed Inductors CDRH62B-2R9NC

Description
2.9µH Shielded Inductor 1.94A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.9µH Shielded Inductor 1.94A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1148-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1148-2-ND
Fixed Inductors 308-1148-2-ND
2.9µH Shielded Inductor 1.94A 68mOhm Max Nonstandard

2.9µH Shielded Inductor 1.94A 68mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH62B-2R9NC
1028952-CDRH62B-2R9NC
Fixed Inductors - CDRH62B-2R9NC 1028952-CDRH62B-2R9NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028952-CDRH62B-2R9N C Packaging: Reel - TR Current Rating: 1.94A Inductance: 2.9μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: -20%, +40% Material - Core: Ferrite Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 68 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028952-CDRH62B-2R9NC
Packaging: Reel - TR
Current Rating: 1.94A
Inductance: 2.9μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: -20%, +40%
Material - Core: Ferrite
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 68 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1148-2-ND 1028952-CDRH62B-2R9NC
Product Name Fixed Inductors Fixed Inductors - CDRH62B-2R9NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details