Sumida America Components Inc. 330UH 490MA 1.16OHM Inductor and Choke CDRH60D45BT150NP-331MC

Description
FIXED IND 330UH 490MA 1.16OHM SM Product overview: CDRH60D45BT150NP-331 MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 490MA, 1.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 490MA, 1.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D45BT150NP- 331MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 490MA 1.16OHM SM Product overview: CDRH60D45BT150NP-331 MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 490MA, 1.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 490MA, 1.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D45BT150NP- 331MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 490MA 1.16OHM Inductor and Choke - 71-CDRH60D45BT150NP-331MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 490MA 1.16OHM Inductor and Choke
71-CDRH60D45BT150NP-331MC
330UH 490MA 1.16OHM Inductor and Choke 71-CDRH60D45BT150NP-331MC
FIXED IND 330UH 490MA 1.16OHM SM Product overview: CDRH60D45BT150NP-331 MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 490MA, 1.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 490MA, 1.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D45BT150NP- 331MC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 490MA 1.16OHM SM Product overview: CDRH60D45BT150NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 490MA, 1.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 490MA, 1.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D45BT150NP-331MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-331MCTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 490mA 1.16Ohm Nonstandard

330µH Shielded Inductor 490mA 1.16Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-331MCCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 490mA 1.16Ohm Nonstandard

330µH Shielded Inductor 490mA 1.16Ohm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH60D45BT150NP-331MC
915252-CDRH60D45BT150NP-331MC
Fixed Inductors - CDRH60D45BT150NP-331MC 915252-CDRH60D45BT150NP-331MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915252-CDRH60D45BT15 0NP-331MC Series: CDRH60D45B/T150 Operating Temperature Range: -55°C ~ 150°C Features: Shielded - Inductor 1.16Ohm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH60D45BT150NP -331MCTR, 308-CDRH60D45BT150NP -331MCCT

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915252-CDRH60D45BT150NP-331MC
Series: CDRH60D45B/T150
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded - Inductor 1.16Ohm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH60D45BT150NP-331MCTR, 308-CDRH60D45BT150NP-331MCCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH60D45BT150NP-331MC 308-CDRH60D45BT150NP-331MCTR-ND 915252-CDRH60D45BT150NP-331MC
Product Name 330UH 490MA 1.16OHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH60D45BT150NP-331MC
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Ferrite Chip Inductors - 0603LS-152 0603LS-152XJRC , 0603LS-152XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details