100µH Shielded Inductor 860mA 340mOhm Nonstandard
100µH Shielded Inductor 860mA 340mOhm Nonstandard
FIXED IND 100UH 860MA 340 MOHM
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866261-CDRH60D45BT15
Series: CDRH60D45B/T150
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded - Inductor 340mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH60D45BT150NP
FIXED IND 100UH 860MA 340MOHM SM Product overview: CDRH60D45BT150NP-101
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH60D45BT150NP-101MCCT-ND | 866261-CDRH60D45BT150NP-101MC | 71-CDRH60D45BT150NP-101MC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH60D45BT150NP-101MC | 100UH 860MA 340MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |