Sumida America Components Inc. Fixed Inductors CDRH60D45BT150NP-100MC

Description
10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH60D45BT150NP-100MCCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-100MCTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-100MCDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

10µH Shielded Inductor 2.6A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH60D45BT150NP-100MC
Inductors/Coils/Transformers >> Power Inductors CDRH60D45BT150NP-100MC
2.1A 10uH ±20% 2.1A SMD,6.3x6.6mm Power Inductors ROHS

2.1A 10uH ±20% 2.1A SMD,6.3x6.6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-CDRH60D45BT150NP-100MCCT-ND CDRH60D45BT150NP-100MC
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details