Sumida America Components Inc. Fixed Inductors CDRH60D43RNP-150MC

Description
15µH Shielded Inductor 1.98A 78mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.98A 78mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH60D43RNP-150MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH60D43RNP-150MC-ND
Fixed Inductors CDRH60D43RNP-150MC-ND
15µH Shielded Inductor 1.98A 78mOhm Nonstandard

15µH Shielded Inductor 1.98A 78mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 1.98A 78 MOHM Inductor and Choke - 71-CDRH60D43RNP-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.98A 78 MOHM Inductor and Choke
71-CDRH60D43RNP-150MC
SMD 15UH 1.98A 78 MOHM Inductor and Choke 71-CDRH60D43RNP-150MC
FIXED IND 15UH 1.98A 78 MOHM SMD Product overview: CDRH60D43RNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.98A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.98A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D43RNP-150M C can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.98A 78 MOHM SMD Product overview: CDRH60D43RNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.98A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.98A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH60D43RNP-150MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327510-CDRH60D43RNP-150MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327510-CDRH60D43RNP-150MC
Inductors, Coils, Chokes - Fixed Inductors 1327510-CDRH60D43RNP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327510-CDRH60D43RNP -150MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 15 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 78mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.98 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 2.1A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327510-CDRH60D43RNP-150MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 78mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.98 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 2.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH60D43RNP-150MC-ND 71-CDRH60D43RNP-150MC 1327510-CDRH60D43RNP-150MC
Product Name Fixed Inductors SMD 15UH 1.98A 78 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data