Sumida America Components Inc. Fixed Inductors CDRH5D28RNP-470NC

Description
47µH Shielded Inductor 600mA 229.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 600mA 229.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2072-2-ND
Fixed Inductors 308-2072-2-ND
47µH Shielded Inductor 600mA 229.5mOhm Max Nonstandard

47µH Shielded Inductor 600mA 229.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28RNP-470NC
1160876-CDRH5D28RNP-470NC
Fixed Inductors - CDRH5D28RNP-470NC 1160876-CDRH5D28RNP-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160876-CDRH5D28RNP- 470NC Series: CDRH5D28R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 600mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.236" L x 0.232" W (6.00mm x 5.90mm) Family Name: CDRH5D28R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 229.5 mOhm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPI-0503H-470K-T; H.DI-0630-470; ASPI-6D38-470N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160876-CDRH5D28RNP-470NC
Series: CDRH5D28R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 600mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.236" L x 0.232" W (6.00mm x 5.90mm)
Family Name: CDRH5D28R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 229.5 mOhm Max
Manufacturer Homepage: www.sumida.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPI-0503H-470K-T; H.DI-0630-470; ASPI-6D38-470N;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2072-2-ND 1160876-CDRH5D28RNP-470NC
Product Name Fixed Inductors Fixed Inductors - CDRH5D28RNP-470NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers