Sumida America Components Inc. Fixed Inductors CDRH5D28RNP-390NC

Description
39µH Shielded Inductor 680mA 209.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 680mA 209.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D28RNP-390NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28RNP-390NC-ND
Fixed Inductors CDRH5D28RNP-390NC-ND
39µH Shielded Inductor 680mA 209.5mOhm Max Nonstandard

39µH Shielded Inductor 680mA 209.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D28RNP-390NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details