Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028947-CDRH5D28RNP-
Packaging: Reel - TR
Current Rating: 1.3A
Inductance: 10μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
10µH Shielded Inductor 1.3A 54mOhm Max Nonstandard
10µH Shielded Inductor 1.3A 54mOhm Max Nonstandard
10µH Shielded Inductor 1.3A 54mOhm Max Nonstandard
FIXED IND 10UH 1.3A 54 MOHM SMD Product overview: CDRH5D28RNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RNP-100NC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1028947-CDRH5D28RNP-100NC | 308-2070-1-ND | 71-CDRH5D28RNP-100NC |
| Product Name | Fixed Inductors - CDRH5D28RNP-100NC | Fixed Inductors | SMD 10UH 1.3A 54 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | Power Inductor | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |