Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051720-CDRH5D28RHPN
Current Rating: 3.35 A
Length: 6.3 mm
Inductance: 3 µH
Height: 3 mm
Width: 6.2 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Inductance Tolerance: 25 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051720-CDRH5D28RHPNP-3R0NC |
| Product Name | OEM Parts - OEM Parts (C - E) - CDRH5D28RHPNP-3R0NC |