Sumida America Components Inc. SMD 10UH 1.85A 93 MOHM Inductor and Choke CDRH5D28RHPNP-100MC

Description
FIXED IND 10UH 1.85A 93 MOHM SMD Product overview: CDRH5D28RHPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.85A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.85A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-100 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.85A 93 MOHM SMD Product overview: CDRH5D28RHPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.85A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.85A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-100 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.85A 93 MOHM Inductor and Choke - 71-CDRH5D28RHPNP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.85A 93 MOHM Inductor and Choke
71-CDRH5D28RHPNP-100MC
SMD 10UH 1.85A 93 MOHM Inductor and Choke 71-CDRH5D28RHPNP-100MC
FIXED IND 10UH 1.85A 93 MOHM SMD Product overview: CDRH5D28RHPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.85A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.85A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-100 MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.85A 93 MOHM SMD Product overview: CDRH5D28RHPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.85A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.85A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28RHPNP-100MC
866259-CDRH5D28RHPNP-100MC
Fixed Inductors - CDRH5D28RHPNP-100MC 866259-CDRH5D28RHPNP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866259-CDRH5D28RHPNP -100MC Series: CDRH5D28R/HP Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 93mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2067-1, 308-2067-2, 308-2067-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866259-CDRH5D28RHPNP-100MC
Series: CDRH5D28R/HP
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded - Inductor 93mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2067-1, 308-2067-2, 308-2067-6

Buy Now Datasheet
Fixed Inductors - 308-2067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2067-2-ND
Fixed Inductors 308-2067-2-ND
10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2067-1-ND
Fixed Inductors 308-2067-1-ND
10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2067-6-ND
Fixed Inductors 308-2067-6-ND
10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

10µH Shielded Inductor 1.85A 93mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D28RHPNP-100MC 866259-CDRH5D28RHPNP-100MC 308-2067-2-ND
Product Name SMD 10UH 1.85A 93 MOHM Inductor and Choke Fixed Inductors - CDRH5D28RHPNP-100MC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details