Sumida America Components Inc. SMD 6.2UH 1.8A 45 MOHM Inductor and Choke CDRH5D28NP-6R2NC

Description
FIXED IND 6.2UH 1.8A 45 MOHM SMD Product overview: CDRH5D28NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 1.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 1.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-6R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.2UH 1.8A 45 MOHM SMD Product overview: CDRH5D28NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 1.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 1.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-6R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.2UH 1.8A 45 MOHM Inductor and Choke - 71-CDRH5D28NP-6R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.2UH 1.8A 45 MOHM Inductor and Choke
71-CDRH5D28NP-6R2NC
SMD 6.2UH 1.8A 45 MOHM Inductor and Choke 71-CDRH5D28NP-6R2NC
FIXED IND 6.2UH 1.8A 45 MOHM SMD Product overview: CDRH5D28NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 1.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 1.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-6R2NC can be used for catalog matching and distributor lookup.

FIXED IND 6.2UH 1.8A 45 MOHM SMD Product overview: CDRH5D28NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 1.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 1.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-6R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1542-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1542-6-ND
Fixed Inductors 308-1542-6-ND
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1542-2-ND
Fixed Inductors 308-1542-2-ND
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1542-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1542-1-ND
Fixed Inductors 308-1542-1-ND
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28NP-6R2NC
1160872-CDRH5D28NP-6R2NC
Fixed Inductors - CDRH5D28NP-6R2NC 1160872-CDRH5D28NP-6R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160872-CDRH5D28NP-6 R2NC Series: CDRH5D28 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.8A Shielding: Shielded Inductance: 6.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.224" L x 0.224" W (5.70mm x 5.70mm) Family Name: CDRH5D28 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPI-0645-6R3N-T1; ASPI-0645-6R3N-T; ASPI-0645-6R3M-T1; Introduction Date: October 24, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160872-CDRH5D28NP-6R2NC
Series: CDRH5D28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.8A
Shielding: Shielded
Inductance: 6.2μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.224" L x 0.224" W (5.70mm x 5.70mm)
Family Name: CDRH5D28
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPI-0645-6R3N-T1; ASPI-0645-6R3N-T; ASPI-0645-6R3M-T1;
Introduction Date: October 24, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CDRH5D28NP-6R2NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH5D28NP-6R2NC
Fixed Inductors CDRH5D28NP-6R2NC
FIXED IND 6.2UH 1.8A 45 MOHM SMD

FIXED IND 6.2UH 1.8A 45 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D28NP-6R2NC 308-1542-6-ND 1160872-CDRH5D28NP-6R2NC CDRH5D28NP-6R2NC
Product Name SMD 6.2UH 1.8A 45 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH5D28NP-6R2NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 6.2 microH 6.2 microH 6.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details