Sumida America Components Inc. Fixed Inductors CDRH5D28NP-680NC

Description
68µH Shielded Inductor 520mA 355mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 520mA 355mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2194-2-ND
Fixed Inductors 308-2194-2-ND
68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2194-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2194-6-ND
Fixed Inductors 308-2194-6-ND
68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2194-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2194-1-ND
Fixed Inductors 308-2194-1-ND
68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

68µH Shielded Inductor 520mA 355mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 520MA 355MOHM Inductor and Choke - 71-CDRH5D28NP-680NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 520MA 355MOHM Inductor and Choke
71-CDRH5D28NP-680NC
SMD 68UH 520MA 355MOHM Inductor and Choke 71-CDRH5D28NP-680NC
FIXED IND 68UH 520MA 355MOHM SMD Product overview: CDRH5D28NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 520MA, 355MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 520MA, 355MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-680NC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 520MA 355MOHM SMD Product overview: CDRH5D28NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 520MA, 355MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 520MA, 355MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-680NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28NP-680NC
1028944-CDRH5D28NP-680NC
Fixed Inductors - CDRH5D28NP-680NC 1028944-CDRH5D28NP-680NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028944-CDRH5D28NP-6 80NC Packaging: Reel - TR Current Rating: 520mA Inductance: 68μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 355 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028944-CDRH5D28NP-680NC
Packaging: Reel - TR
Current Rating: 520mA
Inductance: 68μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 355 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2194-2-ND 71-CDRH5D28NP-680NC 1028944-CDRH5D28NP-680NC
Product Name Fixed Inductors SMD 68UH 520MA 355MOHM Inductor and Choke Fixed Inductors - CDRH5D28NP-680NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers