Sumida America Components Inc. SMD 18UH 1A 110 MOHM Inductor and Choke CDRH5D28NP-180NC

Description
FIXED IND 18UH 1A 110 MOHM SMD Product overview: CDRH5D28NP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-180NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 1A 110 MOHM SMD Product overview: CDRH5D28NP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-180NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 1A 110 MOHM Inductor and Choke - 71-CDRH5D28NP-180NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1A 110 MOHM Inductor and Choke
71-CDRH5D28NP-180NC
SMD 18UH 1A 110 MOHM Inductor and Choke 71-CDRH5D28NP-180NC
FIXED IND 18UH 1A 110 MOHM SMD Product overview: CDRH5D28NP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-180NC can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1A 110 MOHM SMD Product overview: CDRH5D28NP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-180NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28NP-180NC
1028940-CDRH5D28NP-180NC
Fixed Inductors - CDRH5D28NP-180NC 1028940-CDRH5D28NP-180NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028940-CDRH5D28NP-1 80NC Packaging: Reel - TR Current Rating: 1A Inductance: 18μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028940-CDRH5D28NP-180NC
Packaging: Reel - TR
Current Rating: 1A
Inductance: 18μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDRH5D28NP-180NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28NP-180NCTR-ND
Fixed Inductors CDRH5D28NP-180NCTR-ND
18µH Shielded Inductor 1A 110mOhm Max Nonstandard

18µH Shielded Inductor 1A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH5D28NP-180NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH5D28NP-180NC
Fixed Inductors CDRH5D28NP-180NC
FIXED IND 18UH 1A 110 MOHM SMD

FIXED IND 18UH 1A 110 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D28NP-180NC 1028940-CDRH5D28NP-180NC CDRH5D28NP-180NCTR-ND CDRH5D28NP-180NC
Product Name SMD 18UH 1A 110 MOHM Inductor and Choke Fixed Inductors - CDRH5D28NP-180NC Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details