Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH5D28-8R2NC

Description
Win Source Part Number: 1341522-CDRH5D28-8R2 NC Category: Inductors, Coils, Chokes - Fixed Inductors Series: CDRH5D28 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) Inductance: 8.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1341522-CDRH5D28-8R2 NC Category: Inductors, Coils, Chokes - Fixed Inductors Series: CDRH5D28 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) Inductance: 8.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1341522-CDRH5D28-8R2NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341522-CDRH5D28-8R2NC
Inductors, Coils, Chokes - Fixed Inductors 1341522-CDRH5D28-8R2NC
Win Source Part Number: 1341522-CDRH5D28-8R2 NC Category: Inductors, Coils, Chokes - Fixed Inductors Series: CDRH5D28 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) Inductance: 8.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1341522-CDRH5D28-8R2NC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: CDRH5D28
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm)
Inductance: 8.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Tolerance: ±30%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - CDRH5D28-8R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-8R2NC-ND
Fixed Inductors CDRH5D28-8R2NC-ND
8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1341522-CDRH5D28-8R2NC CDRH5D28-8R2NC-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 8.2 microH
DCR 0.0530 ohms 0.0530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers