Sumida America Components Inc. Fixed Inductors CDRH5D28-820NC

Description
82µH Shielded Inductor 460mA 463mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 460mA 463mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D28-820NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-820NC-ND
Fixed Inductors CDRH5D28-820NC-ND
82µH Shielded Inductor 460mA 463mOhm Max Nonstandard

82µH Shielded Inductor 460mA 463mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D28-820NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details