Sumida America Components Inc. Fixed Inductors CDRH5D28-6R2NC

Description
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D28-6R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-6R2NC-ND
Fixed Inductors CDRH5D28-6R2NC-ND
6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987971-CDRH5D28-6R2NC
Inductors, Coils, Chokes - Fixed Inductors 987971-CDRH5D28-6R2NC
Win Source Part Number: 987971-CDRH5D28-6R2N C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH5D28 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 987971-CDRH5D28-6R2NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH5D28
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH5D28-6R2NC-ND 987971-CDRH5D28-6R2NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details