Sumida America Components Inc. Fixed Inductors CDRH5D28-4R2NC

Description
4.2µH Shielded Inductor 2.2A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.2µH Shielded Inductor 2.2A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D28-4R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-4R2NC-ND
Fixed Inductors CDRH5D28-4R2NC-ND
4.2µH Shielded Inductor 2.2A 31mOhm Max Nonstandard

4.2µH Shielded Inductor 2.2A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D28-4R2NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details