Sumida America Components Inc. Fixed Inductors - CDRH5D28-180NC CDRH5D28-180NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028937-CDRH5D28-180 NC Packaging: Reel - TR Current Rating: 1A Inductance: 18μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028937-CDRH5D28-180 NC Packaging: Reel - TR Current Rating: 1A Inductance: 18μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28-180NC
1028937-CDRH5D28-180NC
Fixed Inductors - CDRH5D28-180NC 1028937-CDRH5D28-180NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028937-CDRH5D28-180 NC Packaging: Reel - TR Current Rating: 1A Inductance: 18μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028937-CDRH5D28-180NC
Packaging: Reel - TR
Current Rating: 1A
Inductance: 18μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - CDRH5D28-180NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-180NC-ND
Fixed Inductors CDRH5D28-180NC-ND
18µH Shielded Inductor 1A 110mOhm Max Nonstandard

18µH Shielded Inductor 1A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028937-CDRH5D28-180NC CDRH5D28-180NC-ND
Product Name Fixed Inductors - CDRH5D28-180NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 18 microH
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details