Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH5D28-150NC

Description
Win Source Part Number: 1118372-CDRH5D28-150 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH5D28 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 103mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1118372-CDRH5D28-150 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH5D28 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 103mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1118372-CDRH5D28-150NC
Inductors, Coils, Chokes - Fixed Inductors 1118372-CDRH5D28-150NC
Win Source Part Number: 1118372-CDRH5D28-150 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH5D28 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 103mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1118372-CDRH5D28-150NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH5D28
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 103mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.224" L x 0.224" W (5.70mm x 5.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - CDRH5D28-150NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28-150NC-ND
Fixed Inductors CDRH5D28-150NC-ND
15µH Shielded Inductor 1.1A 103mOhm Max Nonstandard

15µH Shielded Inductor 1.1A 103mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1118372-CDRH5D28-150NC CDRH5D28-150NC-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details