47µH Shielded Inductor 540mA 595mOhm Max Nonstandard
47µH Shielded Inductor 540mA 595mOhm Max Nonstandard
47µH Shielded Inductor 540mA 595mOhm Max Nonstandard
FIXED IND 47UH 540MA 595MOHM SMD Product overview: CDRH5D18NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 540MA, 595MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 540MA, 595MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18NP-470NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028936-CDRH5D18NP-4
Packaging: Reel - TR
Current Rating: 540mA
Inductance: 47μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 10kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 595 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2060-6-ND | 71-CDRH5D18NP-470NC | 1028936-CDRH5D18NP-470NC |
| Product Name | Fixed Inductors | SMD 47UH 540MA 595MOHM Inductor and Choke | Fixed Inductors - CDRH5D18NP-470NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |