Sumida America Components Inc. SMD 10UH 1.2A 124 MOHM Inductor and Choke CDRH5D18-100NC

Description
FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: CDRH5D18-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: CDRH5D18-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.2A 124 MOHM Inductor and Choke - 71-CDRH5D18-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.2A 124 MOHM Inductor and Choke
71-CDRH5D18-100NC
SMD 10UH 1.2A 124 MOHM Inductor and Choke 71-CDRH5D18-100NC
FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: CDRH5D18-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: CDRH5D18-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1346-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1346-2-ND
Fixed Inductors 308-1346-2-ND
10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard

10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D18-100NC
1028934-CDRH5D18-100NC
Fixed Inductors - CDRH5D18-100NC 1028934-CDRH5D18-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028934-CDRH5D18-100 NC Packaging: Reel - TR Current Rating: 1.2A Inductance: 10μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 124 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028934-CDRH5D18-100NC
Packaging: Reel - TR
Current Rating: 1.2A
Inductance: 10μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 124 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D18-100NC 308-1346-2-ND 1028934-CDRH5D18-100NC
Product Name SMD 10UH 1.2A 124 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH5D18-100NC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 10 microH 10 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1712-3627453226102KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers