Sumida America Components Inc. 6.8UH 1.7A 84.3MOHM Inductor and Choke CDRH5D16NP-6R8NC

Description
FIXED IND 6.8UH 1.7A 84.3MOHM SM Product overview: CDRH5D16NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 84.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 84.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-6R8NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.7A 84.3MOHM SM Product overview: CDRH5D16NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 84.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 84.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-6R8NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 1.7A 84.3MOHM Inductor and Choke - 71-CDRH5D16NP-6R8NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.7A 84.3MOHM Inductor and Choke
71-CDRH5D16NP-6R8NC
6.8UH 1.7A 84.3MOHM Inductor and Choke 71-CDRH5D16NP-6R8NC
FIXED IND 6.8UH 1.7A 84.3MOHM SM Product overview: CDRH5D16NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 84.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 84.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-6R8NC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.7A 84.3MOHM SM Product overview: CDRH5D16NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 84.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 84.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-6R8NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2051-6-ND
Fixed Inductors 308-2051-6-ND
6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2051-1-ND
Fixed Inductors 308-2051-1-ND
6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2051-2-ND
Fixed Inductors 308-2051-2-ND
6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

6.8µH Shielded Inductor 1.7A 84.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D16NP-6R8NC 308-2051-6-ND
Product Name 6.8UH 1.7A 84.3MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details