Sumida America Components Inc. 2.2UH 2.9A 35.9MOHM Inductor and Choke CDRH5D16NP-2R2NC

Description
FIXED IND 2.2UH 2.9A 35.9MOHM SM Product overview: CDRH5D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.9A, 35.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.9A, 35.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-2R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.9A 35.9MOHM SM Product overview: CDRH5D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.9A, 35.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.9A, 35.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-2R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.9A 35.9MOHM Inductor and Choke - 71-CDRH5D16NP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.9A 35.9MOHM Inductor and Choke
71-CDRH5D16NP-2R2NC
2.2UH 2.9A 35.9MOHM Inductor and Choke 71-CDRH5D16NP-2R2NC
FIXED IND 2.2UH 2.9A 35.9MOHM SM Product overview: CDRH5D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.9A, 35.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.9A, 35.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-2R2NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.9A 35.9MOHM SM Product overview: CDRH5D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.9A, 35.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.9A, 35.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH5D16NP-2R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D16NP-2R2NC-ND
Fixed Inductors CDRH5D16NP-2R2NC-ND
2.2µH Shielded Inductor 2.9A 35.9mOhm Max Nonstandard

2.2µH Shielded Inductor 2.9A 35.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D16NP-2R2NC
807292-CDRH5D16NP-2R2NC
Fixed Inductors - CDRH5D16NP-2R2NC 807292-CDRH5D16NP-2R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 807292-CDRH5D16NP-2R 2NC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 3A DC Resistance (DCR): 35.9mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.220" L x 0.220" W (5.60mm x 5.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 807292-CDRH5D16NP-2R2NC
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 3A
DC Resistance (DCR): 35.9mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.220" L x 0.220" W (5.60mm x 5.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D16NP-2R2NC CDRH5D16NP-2R2NC-ND 807292-CDRH5D16NP-2R2NC
Product Name 2.2UH 2.9A 35.9MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH5D16NP-2R2NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details