Sumida America Components Inc. Fixed Inductors CDRH5D16NP-220MC

Description
22µH Shielded Inductor 800mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 800mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2049-2-ND
Fixed Inductors 308-2049-2-ND
22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2049-6-ND
Fixed Inductors 308-2049-6-ND
22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2049-1-ND
Fixed Inductors 308-2049-1-ND
22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

22µH Shielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2049-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details