Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327567-CDRH5D16NP-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.220" L x 0.220" W (5.60mm x 5.60mm)
Inductance: 15 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-2048-6,308-2048-
Current - Saturation (Isat): 1.15A
RoHS Status: ROHS3 Compliant
15µH Shielded Inductor 1.1A 200mOhm Max Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327567-CDRH5D16NP-150MC | 308-2048-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke |