Sumida America Components Inc. Fixed Inductors CDRH4D28NP-2R7NC

Description
2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2175-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2175-1-ND
Fixed Inductors 308-2175-1-ND
2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2175-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2175-2-ND
Fixed Inductors 308-2175-2-ND
2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2175-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2175-6-ND
Fixed Inductors 308-2175-6-ND
2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

2.7µH Shielded Inductor 1.6A 43.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2175-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details