Sumida America Components Inc. Fixed Inductors CDRH4D28NP-220NC

Description
22µH Shielded Inductor 700mA 235mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 700mA 235mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2304-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2304-1-ND
Fixed Inductors 308-2304-1-ND
22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2304-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2304-6-ND
Fixed Inductors 308-2304-6-ND
22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2304-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2304-2-ND
Fixed Inductors 308-2304-2-ND
22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

22µH Shielded Inductor 700mA 235mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327494-CDRH4D28NP-220NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327494-CDRH4D28NP-220NC
Inductors, Coils, Chokes - Fixed Inductors 1327494-CDRH4D28NP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327494-CDRH4D28NP-2 20NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: Q5359987,308-2304-1, 308-2304-2,308-2304- 6,CDRH4D28NP-220NCTR -NDL,CDRH4D28NP-220N CTR-ND,CDRH4D28NP-22 0NCTR RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327494-CDRH4D28NP-220NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 235mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: Q5359987,308-2304-1,308-2304-2,308-2304-6,CDRH4D28NP-220NCTR-NDL,CDRH4D28NP-220NCTR-ND,CDRH4D28NP-220NCTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 22UH 700MA 235MOHM Inductor and Choke - 71-CDRH4D28NP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 700MA 235MOHM Inductor and Choke
71-CDRH4D28NP-220NC
SMD 22UH 700MA 235MOHM Inductor and Choke 71-CDRH4D28NP-220NC
FIXED IND 22UH 700MA 235MOHM SMD Product overview: CDRH4D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 700MA 235MOHM SMD Product overview: CDRH4D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2304-1-ND 1327494-CDRH4D28NP-220NC 71-CDRH4D28NP-220NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 700MA 235MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details