Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH4D28NP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327490-CDRH4D28NP-1 50NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 149mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 760 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH4D28NP-150NCTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327490-CDRH4D28NP-1 50NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 149mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 760 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH4D28NP-150NCTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327490-CDRH4D28NP-150NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327490-CDRH4D28NP-150NC
Inductors, Coils, Chokes - Fixed Inductors 1327490-CDRH4D28NP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327490-CDRH4D28NP-1 50NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 149mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 760 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH4D28NP-150NCTR RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327490-CDRH4D28NP-150NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 149mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 760 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: CDRH4D28NP-150NCTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - CDRH4D28NP-150NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28NP-150NCTR-ND
Fixed Inductors CDRH4D28NP-150NCTR-ND
15µH Shielded Inductor 760mA 149mOhm Max Nonstandard

15µH Shielded Inductor 760mA 149mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 760MA 149MOHM Inductor and Choke - 71-CDRH4D28NP-150NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 760MA 149MOHM Inductor and Choke
71-CDRH4D28NP-150NC
SMD 15UH 760MA 149MOHM Inductor and Choke 71-CDRH4D28NP-150NC
FIXED IND 15UH 760MA 149MOHM SMD Product overview: CDRH4D28NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 760MA, 149MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 760MA, 149MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-150NC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 760MA 149MOHM SMD Product overview: CDRH4D28NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 760MA, 149MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 760MA, 149MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-150NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327490-CDRH4D28NP-150NC CDRH4D28NP-150NCTR-ND 71-CDRH4D28NP-150NC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 15UH 760MA 149MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers