Sumida America Components Inc. Fixed Inductors CDRH4D28CNP-3R2PC

Description
3.2µH Shielded Inductor 2.3A 42mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.2µH Shielded Inductor 2.3A 42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D28CNP-3R2PC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28CNP-3R2PC-ND
Fixed Inductors CDRH4D28CNP-3R2PC-ND
3.2µH Shielded Inductor 2.3A 42mOhm Max Nonstandard

3.2µH Shielded Inductor 2.3A 42mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28CNP-3R2PC
807549-CDRH4D28CNP-3R2PC
Fixed Inductors - CDRH4D28CNP-3R2PC 807549-CDRH4D28CNP-3R2PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 807549-CDRH4D28CNP-3 R2PC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 3.2μH Tolerance: ±25% Material - Core: Ferrite DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 807549-CDRH4D28CNP-3R2PC
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.2μH
Tolerance: ±25%
Material - Core: Ferrite
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH4D28CNP-3R2PC-ND 807549-CDRH4D28CNP-3R2PC
Product Name Fixed Inductors Fixed Inductors - CDRH4D28CNP-3R2PC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-4N3XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details