Sumida America Components Inc. Fixed Inductors CDRH4D28CLDNP-470PC

Description
47µH Shielded Inductor 860mA 272mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 860mA 272mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D28CLDNP-470PC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28CLDNP-470PC-ND
Fixed Inductors CDRH4D28CLDNP-470PC-ND
47µH Shielded Inductor 860mA 272mOhm Max Nonstandard

47µH Shielded Inductor 860mA 272mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D28CLDNP-470PC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details