Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH4D28-6R8NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329306-CDRH4D28-6R8 NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 108.9mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329306-CDRH4D28-6R8 NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 108.9mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329306-CDRH4D28-6R8NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329306-CDRH4D28-6R8NC
Inductors, Coils, Chokes - Fixed Inductors 1329306-CDRH4D28-6R8NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329306-CDRH4D28-6R8 NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 108.9mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329306-CDRH4D28-6R8NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 108.9mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329306-CDRH4D28-6R8NC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details