Sumida America Components Inc. Fixed Inductors CDRH4D22NP-270NC

Description
27µH Shielded Inductor 1.04A 282.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 1.04A 282.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D22NP-270NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D22NP-270NC-ND
Fixed Inductors CDRH4D22NP-270NC-ND
27µH Shielded Inductor 1.04A 282.5mOhm Max Nonstandard

27µH Shielded Inductor 1.04A 282.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D22NP-270NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details