FIXED IND 1.5UH 4.2A 18.3MOHM SM Product overview: CDRH4D22NP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.2A, 18.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.2A, 18.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22NP-1R5NC can be used for catalog matching and distributor lookup.
1.5µH Shielded Inductor 4.2A 18.3mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH4D22NP-1R5NC | CDRH4D22NP-1R5NC-ND |
| Product Name | 1.5UH 4.2A 18.3MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 1.5 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |