Sumida America Components Inc. 33UH 650MA 448.9 MOHM Inductor and Choke CDRH4D22HPNP-330MC

Description
FIXED IND 33UH 650MA 448.9 MOHM Product overview: CDRH4D22HPNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 650MA, 448.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 650MA, 448.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-330M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 650MA 448.9 MOHM Product overview: CDRH4D22HPNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 650MA, 448.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 650MA, 448.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-330M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 650MA 448.9 MOHM Inductor and Choke - 71-CDRH4D22HPNP-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 650MA 448.9 MOHM Inductor and Choke
71-CDRH4D22HPNP-330MC
33UH 650MA 448.9 MOHM Inductor and Choke 71-CDRH4D22HPNP-330MC
FIXED IND 33UH 650MA 448.9 MOHM Product overview: CDRH4D22HPNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 650MA, 448.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 650MA, 448.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-330M C can be used for catalog matching and distributor lookup.

FIXED IND 33UH 650MA 448.9 MOHM Product overview: CDRH4D22HPNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 650MA, 448.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 650MA, 448.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D22HPNP-330MC
1028922-CDRH4D22HPNP-330MC
Fixed Inductors - CDRH4D22HPNP-330MC 1028922-CDRH4D22HPNP-330MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028922-CDRH4D22HPNP -330MC Packaging: Reel - TR Current Rating: 650mA Inductance: 33μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 448.9 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028922-CDRH4D22HPNP-330MC
Packaging: Reel - TR
Current Rating: 650mA
Inductance: 33μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 448.9 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH4D22HPNP-330MC 1028922-CDRH4D22HPNP-330MC
Product Name 33UH 650MA 448.9 MOHM Inductor and Choke Fixed Inductors - CDRH4D22HPNP-330MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details