Sumida America Components Inc. Fixed Inductors CDRH4D22HPNP-2R2NC

Description
2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1657-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1657-6-ND
Fixed Inductors 308-1657-6-ND
2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1657-2-ND
Fixed Inductors 308-1657-2-ND
2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1657-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1657-1-ND
Fixed Inductors 308-1657-1-ND
2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

2.2µH Shielded Inductor 2.4A 44.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1657-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 56 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details