Sumida America Components Inc. Fixed Inductors - CDRH4D22HPNP-100MC CDRH4D22HPNP-100MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866252-CDRH4D22HPNP- 100MC Series: CDRH4D22/HP Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 143.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2027-6, 308-2027-2, 308-2027-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866252-CDRH4D22HPNP- 100MC Series: CDRH4D22/HP Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 143.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2027-6, 308-2027-2, 308-2027-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D22HPNP-100MC
866252-CDRH4D22HPNP-100MC
Fixed Inductors - CDRH4D22HPNP-100MC 866252-CDRH4D22HPNP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866252-CDRH4D22HPNP- 100MC Series: CDRH4D22/HP Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 143.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2027-6, 308-2027-2, 308-2027-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866252-CDRH4D22HPNP-100MC
Series: CDRH4D22/HP
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 143.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2027-6, 308-2027-2, 308-2027-1

Buy Now Datasheet
10UH 1.3A 143.8MOHM Inductor and Choke - 71-CDRH4D22HPNP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.3A 143.8MOHM Inductor and Choke
71-CDRH4D22HPNP-100MC
10UH 1.3A 143.8MOHM Inductor and Choke 71-CDRH4D22HPNP-100MC
FIXED IND 10UH 1.3A 143.8MOHM SM Product overview: CDRH4D22HPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 143.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 143.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-100M C can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 143.8MOHM SM Product overview: CDRH4D22HPNP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 143.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 143.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D22HPNP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2027-6-ND
Fixed Inductors 308-2027-6-ND
10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2027-2-ND
Fixed Inductors 308-2027-2-ND
10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2027-1-ND
Fixed Inductors 308-2027-1-ND
10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 143.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866252-CDRH4D22HPNP-100MC 71-CDRH4D22HPNP-100MC 308-2027-6-ND
Product Name Fixed Inductors - CDRH4D22HPNP-100MC 10UH 1.3A 143.8MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers