Sumida America Components Inc. 4.7UH 840MA 162MOHM Inductor and Choke CDRH4D18NP-4R7NC

Description
FIXED IND 4.7UH 840MA 162MOHM SM Product overview: CDRH4D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 162MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-4R7NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 840MA 162MOHM SM Product overview: CDRH4D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 162MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-4R7NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 840MA 162MOHM Inductor and Choke - 71-CDRH4D18NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 840MA 162MOHM Inductor and Choke
71-CDRH4D18NP-4R7NC
4.7UH 840MA 162MOHM Inductor and Choke 71-CDRH4D18NP-4R7NC
FIXED IND 4.7UH 840MA 162MOHM SM Product overview: CDRH4D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 162MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 840MA 162MOHM SM Product overview: CDRH4D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 162MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2026-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2026-2-ND
Fixed Inductors 308-2026-2-ND
4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2026-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2026-1-ND
Fixed Inductors 308-2026-1-ND
4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2026-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2026-6-ND
Fixed Inductors 308-2026-6-ND
4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

4.7µH Shielded Inductor 840mA 162mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH4D18NP-4R7NC 308-2026-2-ND
Product Name 4.7UH 840MA 162MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details