1µH Shielded Inductor 1.72A 45mOhm Max Nonstandard
1µH Shielded Inductor 1.72A 45mOhm Max Nonstandard
1µH Shielded Inductor 1.72A 45mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028920-CDRH4D18NP-1
Packaging: Reel - TR
Current Rating: 1.72A
Inductance: 1μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2023-2-ND | 1028920-CDRH4D18NP-1R0NC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH4D18NP-1R0NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |